Rubycon Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors 2.5DMB3R3M8X20

Description
3.3F (EDLC) Supercapacitor 2.5V Radial, Can 1Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
3.3F (EDLC) Supercapacitor 2.5V Radial, Can 1Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 1189-1161-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
1189-1161-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 1189-1161-ND
3.3F (EDLC) Supercapacitor 2.5V Radial, Can 1Ohm @ 1kHz 1000 Hrs @ 70°C

3.3F (EDLC) Supercapacitor 2.5V Radial, Can 1Ohm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Dmb Series, 3.3 F, 20%, 2.5 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0317 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Dmb Series, 3.3 F, 20%, 2.5 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
01X0317
Aluminium Electrolytic Capacitor, Dmb Series, 3.3 F, 20%, 2.5 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 01X0317
Aluminium Electrolytic Capacitor, DMB Series, 3.3 F, - 20%, 2.5 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, DMB Series, 3.3 F, - 20%, 2.5 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 2.5DMB3R3M8X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
2.5DMB3R3M8X20
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 2.5DMB3R3M8X20
CAP 3.3F 20% 2.5V THROUGH HOLE

CAP 3.3F 20% 2.5V THROUGH HOLE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1161-ND 01X0317 2.5DMB3R3M8X20
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Aluminium Electrolytic Capacitor, Dmb Series, 3.3 F, 20%, 2.5 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 3.30E6 microF 3.30E6 microF
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details