Rubycon Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors 2.5DMB10M10X35

Description
10F (EDLC) Supercapacitor 2.5V Radial, Can 200mOhm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
10F (EDLC) Supercapacitor 2.5V Radial, Can 200mOhm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 1189-1158-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
1189-1158-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 1189-1158-ND
10F (EDLC) Supercapacitor 2.5V Radial, Can 200mOhm @ 1kHz 1000 Hrs @ 70°C

10F (EDLC) Supercapacitor 2.5V Radial, Can 200mOhm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 2.5DMB10M10X35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
2.5DMB10M10X35
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 2.5DMB10M10X35
CAP 10F 20% 2.5V THROUGH HOLE

CAP 10F 20% 2.5V THROUGH HOLE

Supplier's Site
Aluminium Electrolytic Capacitor, Dmb Series, 10 F, 20%, 2.5 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0313 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Dmb Series, 10 F, 20%, 2.5 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
01X0313
Aluminium Electrolytic Capacitor, Dmb Series, 10 F, 20%, 2.5 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 01X0313
Aluminium Electrolytic Capacitor, DMB Series, 10 F, - 20%, 2.5 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, DMB Series, 10 F, - 20%, 2.5 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - 2.5DMB10M10X35 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
2.5DMB10M10X35
Electric Double Layer Capacitors (EDLC), Supercapacitors 2.5DMB10M10X35
CAP 10F 20% 2.5V THROUGH HOLE

CAP 10F 20% 2.5V THROUGH HOLE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1158-ND 2.5DMB10M10X35 01X0313 2.5DMB10M10X35
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Aluminium Electrolytic Capacitor, Dmb Series, 10 F, 20%, 2.5 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E7 microF 1.00E7 microF 1.00E7 microF
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details