Rubycon Corporation Aluminum Electrolytic Capacitors 16ZLS1800MEFC10X23

Description
1800µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
1800µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2576-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2576-ND
Aluminum Electrolytic Capacitors 1189-2576-ND
1800µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

1800µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
1800uF 16V 2250mA Capacitor
58-16ZLS1800MEFC10X23
1800uF 16V 2250mA Capacitor 58-16ZLS1800MEFC10X23
Cap Aluminum Lytic 1800uF 16V 20% (10 X 23mm) Radial 5mm 2250mA 6000h 105°C Product overview: 16ZLS1800MEFC10X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 16V, 2250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 16V, 2250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLS1800MEFC10X2 3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1800uF 16V 20% (10 X 23mm) Radial 5mm 2250mA 6000h 105°C Product overview: 16ZLS1800MEFC10X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 16V, 2250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 16V, 2250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLS1800MEFC10X23 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrolytic Capacitor, Zls Series, 1800 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 75Y4324 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Zls Series, 1800 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
75Y4324
Electrolytic Capacitor, Zls Series, 1800 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 75Y4324
Electrolytic Capacitor, ZLS Series, 1800 F, 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, ZLS Series, 1800 F, 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16ZLS1800MEFC10X23 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16ZLS1800MEFC10X23
Capacitors - Aluminum Electrolytic Capacitors 16ZLS1800MEFC10X23
CAP ALUM 1800UF 20% 16V RADIAL

CAP ALUM 1800UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2576-ND 58-16ZLS1800MEFC10X23 75Y4324 16ZLS1800MEFC10X23
Product Name Aluminum Electrolytic Capacitors 1800uF 16V 2250mA Capacitor Electrolytic Capacitor, Zls Series, 1800 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701093 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details