Rubycon Corporation 470uF 16V 945mA Capacitor 16ZLH470MEFC8X11.5

Description
470uF 16V Radial Al Electrolytic Cap, 945mA, 105°C, 8x11.5mm Product overview: 16ZLH470MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 16V, 945mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 16V, 945mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLH470MEFC8X11. 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 16V Radial Al Electrolytic Cap, 945mA, 105°C, 8x11.5mm Product overview: 16ZLH470MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 16V, 945mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 16V, 945mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLH470MEFC8X11. 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 16V 945mA Capacitor
58-16ZLH470MEFC8X11.5
470uF 16V 945mA Capacitor 58-16ZLH470MEFC8X11.5
470uF 16V Radial Al Electrolytic Cap, 945mA, 105°C, 8x11.5mm Product overview: 16ZLH470MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 16V, 945mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 16V, 945mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLH470MEFC8X11. 5 can be used for catalog matching and distributor lookup.

470uF 16V Radial Al Electrolytic Cap, 945mA, 105°C, 8x11.5mm Product overview: 16ZLH470MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 16V, 945mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 16V, 945mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLH470MEFC8X11.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - 16ZLH470MEFC8X11.5 - 777772-16ZLH470MEFC8X11.5 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 16ZLH470MEFC8X11.5
777772-16ZLH470MEFC8X11.5
Aluminum Capacitors - 16ZLH470MEFC8X11.5 777772-16ZLH470MEFC8X11.5
Manufacturer: Rubycon Win Source Part Number: 777772-16ZLH470MEFC8 X11.5 Series: ZLH Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 470μF Tolerance: ±20% Lead Spacing: 0.138" (3.50mm) Impedance: 56 mOhm Lifetime @ Temp.: 8000 Hrs @ 105°C Polarization: Polar Family Name: ZLH Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Ripple Current - Low Frequency: 519.75mA @ 120Hz Ripple Current - High Frequency: 945mA @ 100kHz Height - Seated (Maximum): 0.512" (13.00mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): RXK471M1CSAF0815T; RXK471M1CBK-0815T; NRZX471M16V8X20TBYF; NRSY471M16V8X11.5YF; Introduction Date: October 14, 2005 ECCN: EAR99 Country of Origin: Indonesia, Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Rubycon
Win Source Part Number: 777772-16ZLH470MEFC8X11.5
Series: ZLH
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can
Applications: General
Capacitance: 470μF
Tolerance: ±20%
Lead Spacing: 0.138" (3.50mm)
Impedance: 56 mOhm
Lifetime @ Temp.: 8000 Hrs @ 105°C
Polarization: Polar
Family Name: ZLH
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Ripple Current - Low Frequency: 519.75mA @ 120Hz
Ripple Current - High Frequency: 945mA @ 100kHz
Height - Seated (Maximum): 0.512" (13.00mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): RXK471M1CSAF0815T; RXK471M1CBK-0815T; NRZX471M16V8X20TBYF; NRSY471M16V8X11.5YF;
Introduction Date: October 14, 2005
ECCN: EAR99
Country of Origin: Indonesia, Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminium Capacitors - 7037490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037490
Aluminium Capacitors 7037490
Capacitor Al 105deg 470uF 16V 8x11.5

Capacitor Al 105deg 470uF 16V 8x11.5

Supplier's Site
Aluminium Capacitors - 7037490P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037490P
Aluminium Capacitors 7037490P
Capacitor Al 105deg 470uF 16V 8x11.5

Capacitor Al 105deg 470uF 16V 8x11.5

Supplier's Site
Aluminium Capacitors - 1727954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727954
Aluminium Capacitors 1727954
Capacitor Al 105deg 470uF 16V 8x11.5

Capacitor Al 105deg 470uF 16V 8x11.5

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-1859-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1859-ND
Aluminum Electrolytic Capacitors 1189-1859-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Zlh Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 39K1350 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
39K1350
Aluminium Electrolytic Capacitor, Zlh Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 39K1350
Aluminium Electrolytic Capacitor, ZLH Series, 470 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 470 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16ZLH470MEFC8X11.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16ZLH470MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 16ZLH470MEFC8X11.5
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 16ZLH470MEFC8X11.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16ZLH470MEFC8X11.5
Aluminum Electrolytic Capacitors 16ZLH470MEFC8X11.5
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-16ZLH470MEFC8X11.5 777772-16ZLH470MEFC8X11.5 7037490 7037490P 1189-1859-ND 39K1350 16ZLH470MEFC8X11.5 16ZLH470MEFC8X11.5
Product Name 470uF 16V 945mA Capacitor Aluminum Capacitors - 16ZLH470MEFC8X11.5 Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlh Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminium Capacitors - 1730266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details