Rubycon Corporation Aluminium Capacitors 16ZLH1800MEFC10X23

Description
Rubycon 16ZLH1800MEFC10X23 Capacitor
Request a Quote Datasheet
Description
Rubycon 16ZLH1800MEFC10X23 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7037507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037507
Aluminium Capacitors 7037507
Rubycon 16ZLH1800MEFC10X23 Capacitor

Rubycon 16ZLH1800MEFC10X23 Capacitor

Supplier's Site
Aluminium Capacitors - 7037507P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037507P
Aluminium Capacitors 7037507P
Rubycon 16ZLH1800MEFC10X23 Capacitor

Rubycon 16ZLH1800MEFC10X23 Capacitor

Supplier's Site
Singapore, Singapore
1800uF 16V 2.25A Capacitor
58-16ZLH1800MEFC10X23
1800uF 16V 2.25A Capacitor 58-16ZLH1800MEFC10X23
1800uF 16V Radial Al Electrolytic Cap, 10x23mm, 2.25A Ripple Product overview: 16ZLH1800MEFC10X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 16V, 2.25A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 16V, 2.25A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLH1800MEFC10X2 3 can be used for catalog matching and distributor lookup.

1800uF 16V Radial Al Electrolytic Cap, 10x23mm, 2.25A Ripple Product overview: 16ZLH1800MEFC10X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 16V, 2.25A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 16V, 2.25A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLH1800MEFC10X23 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-2197-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2197-ND
Aluminum Electrolytic Capacitors 1189-2197-ND
1800µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1800µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357945-16ZLH1800MEFC10X23 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357945-16ZLH1800MEFC10X23
Capacitors - Aluminum Electrolytic Capacitors 1357945-16ZLH1800MEFC10X23
Win Source Part Number: 1357945-16ZLH1800MEF C10X23 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1800 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.35 A @ 120 Hz Ripple Current @ High Frequency: 2.25 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.984" (25.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 18 mOhms

Win Source Part Number: 1357945-16ZLH1800MEFC10X23
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1800 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.35 A @ 120 Hz
Ripple Current @ High Frequency: 2.25 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.984" (25.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 18 mOhms

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 16ZLH1800MEFC10X23 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16ZLH1800MEFC10X23
Aluminum Electrolytic Capacitors 16ZLH1800MEFC10X23
CAP ALUM 1800UF 20% 16V RADIAL

CAP ALUM 1800UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16ZLH1800MEFC10X23 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16ZLH1800MEFC10X23
Capacitors - Aluminum Electrolytic Capacitors 16ZLH1800MEFC10X23
CAP ALUM 1800UF 20% 16V RADIAL

CAP ALUM 1800UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7037507 7037507P 58-16ZLH1800MEFC10X23 1189-2197-ND 1357945-16ZLH1800MEFC10X23 16ZLH1800MEFC10X23 16ZLH1800MEFC10X23
Product Name Aluminium Capacitors Aluminium Capacitors 1800uF 16V 2.25A Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 226SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers