470µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Capacitor Al 105deg 470uF 16V 10x12.5
CAP ALUM 470UF 20% 16V RADIAL
Aluminium Electrolytic Capacitor, ZL Series, 470 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-16ZL470MEFC10X12.5-ND | 1728001 | 16ZL470MEFC10X12.5 | 28M8445 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zl Series, 470 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |