Rubycon Corporation Aluminum Electrolytic Capacitors 16ZL2200MEFC10X25

Description
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 16ZL2200MEFC10X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
16ZL2200MEFC10X25-ND
Aluminum Electrolytic Capacitors 16ZL2200MEFC10X25-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16ZL2200MEFC10X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16ZL2200MEFC10X25
Capacitors - Aluminum Electrolytic Capacitors 16ZL2200MEFC10X25
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 16ZL2200MEFC10X25-ND 16ZL2200MEFC10X25
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details