Win Source Part Number: 1358297-16YXJ1000MT8
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXJ
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 907.5 mA @ 120 Hz
Ripple Current @ High Frequency: 1.21 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.689" (17.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 62 mOhms
Product Status: Active
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
1000uF 16V Radial Aluminum Electrolytic Capacitor Product overview: 16YXJ1000MT810X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXJ1000MT810X16
Aluminium Electrolytic Capacitor, YXJ Series, 1000 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 1000UF 20% 16V RADIAL
CAP ALUM 1000UF 20% 16V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1358297-16YXJ1000MT810X16 | 1189-1545-1-ND | 58-16YXJ1000MT810X16 | 08X4823 | 16YXJ1000MT810X16 | 16YXJ1000MT810X16 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 1000uF 16V Capacitor | Aluminium Electrolytic Capacitor, Yxj Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts |