Rubycon Corporation Aluminum Electrolytic Capacitors 16YXG3900MEFC16X25

Description
3900µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
3900µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1141-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1141-ND
Aluminum Electrolytic Capacitors 1189-1141-ND
3900µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

3900µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Yxg Series, 3900 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4819 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxg Series, 3900 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
08X4819
Aluminium Electrolytic Capacitor, Yxg Series, 3900 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon 08X4819
Aluminium Electrolytic Capacitor, YXG Series, 3900 - F, - 20%, 16 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXG Series, 3900 - F, - 20%, 16 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16YXG3900MEFC16X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16YXG3900MEFC16X25
Capacitors - Aluminum Electrolytic Capacitors 16YXG3900MEFC16X25
CAP ALUM 3900UF 20% 16V RADIAL

CAP ALUM 3900UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1141-ND 08X4819 16YXG3900MEFC16X25
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Yxg Series, 3900 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details