Rubycon Corporation Aluminum Electrolytic Capacitors 16YXG330MEFC8X11.5

Description
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1724-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1724-ND
Aluminum Electrolytic Capacitors 1189-1724-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Yxg Series, 330 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4817 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxg Series, 330 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
08X4817
Aluminium Electrolytic Capacitor, Yxg Series, 330 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 08X4817
Aluminium Electrolytic Capacitor, YXG Series, 330 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXG Series, 330 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elect, 330Uf, 16V, 20%, Radial; Capacitance Rubycon - 54T4788 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 330Uf, 16V, 20%, Radial; Capacitance Rubycon
54T4788
Capacitor Alum Elect, 330Uf, 16V, 20%, Radial; Capacitance Rubycon 54T4788
CAPACITOR ALUM ELECT, 330UF, 16V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Diameter:8mm; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 330UF, 16V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Diameter:8mm; Product Length:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 16YXG330MEFC8X11.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16YXG330MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 16YXG330MEFC8X11.5
CAP ALUM 330UF 20% 16V RADIAL

CAP ALUM 330UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1724-ND 08X4817 54T4788 16YXG330MEFC8X11.5
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Yxg Series, 330 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitor Alum Elect, 330Uf, 16V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details