1200µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, YXG Series, 1200 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 1200UF 20% 16V RADIAL
CAP ALUM 1200UF 20% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1136-ND | 08X4815 | 16YXG1200MEFC10X23 | 683-16YXG1200MEFC10X23 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Yxg Series, 1200 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 1200UF 20% 16V RADIAL |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |