Win Source Part Number: 1357797-16YXF330MEFC
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXF
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 7000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 280 mA @ 120 Hz
Ripple Current @ High Frequency: 400 mA @ 100 kHz
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.512" (13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 250 mOhms
Cap Aluminum Lytic 330uF 16V 20% (8 X 11.5mm) Radial 3.5mm 400mA 7000h 105°C Ammo Product overview: 16YXF330MEFCT78X11.5
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
CAP ALUM 330UF 20% 16V RADIAL
CAP ALUM 330UF 20% 16V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1357797-16YXF330MEFCT78X11.5 | 58-16YXF330MEFCT78X11.5 | 16YXF330MEFCT78X11.5-ND | 16YXF330MEFCT78X11.5 | 16YXF330MEFCT78X11.5 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 330uF 16V 400mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts |