Rubycon Corporation Aluminum Electrolytic Capacitors 16YXF100MEFC6.3X11

Description
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1856-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1856-ND
Aluminum Electrolytic Capacitors 1189-1856-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357801-16YXF100MEFC6.3X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357801-16YXF100MEFC6.3X11
Capacitors - Aluminum Electrolytic Capacitors 1357801-16YXF100MEFC6.3X11
Win Source Part Number: 1357801-16YXF100MEFC 6.3X11 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXF Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 5000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 175 mA @ 120 Hz Ripple Current @ High Frequency: 250 mA @ 100 kHz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 400 mOhms

Win Source Part Number: 1357801-16YXF100MEFC6.3X11
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXF
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 175 mA @ 120 Hz
Ripple Current @ High Frequency: 250 mA @ 100 kHz
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 400 mOhms

Buy Now Datasheet
Singapore, Singapore
100uF 16V 250mA Capacitor
58-16YXF100MEFC6.3X11
100uF 16V 250mA Capacitor 58-16YXF100MEFC6.3X11
Cap Aluminum Lytic 100uF 16V 20% (6.3 X 11mm) Radial 2.5mm 250mA 5000h 105°C Bulk Product overview: 16YXF100MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 16V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 16V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXF100MEFC6.3X1 1 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 16V 20% (6.3 X 11mm) Radial 2.5mm 250mA 5000h 105°C Bulk Product overview: 16YXF100MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 16V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 16V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXF100MEFC6.3X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Radial; Capacitance Rubycon - 39T8568 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Radial; Capacitance Rubycon
39T8568
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Radial; Capacitance Rubycon 39T8568
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Yxf Series, 100 F, 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon - 31M6408 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxf Series, 100 F, 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
31M6408
Aluminium Electrolytic Capacitor, Yxf Series, 100 F, 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon 31M6408
Aluminium Electrolytic Capacitor, YXF Series, 100 - F, - 20%, 16 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXF Series, 100 - F, - 20%, 16 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 16YXF100MEFC6.3X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16YXF100MEFC6.3X11
Capacitors - Aluminum Electrolytic Capacitors 16YXF100MEFC6.3X11
CAP ALUM 100UF 20% 16V RADIAL

CAP ALUM 100UF 20% 16V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
16YXF100MEFC6.3X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 16YXF100MEFC6.3X11
100uF 16V ±20% Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 16V ±20% Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 16YXF100MEFC6.3X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16YXF100MEFC6.3X11
Aluminum Electrolytic Capacitors 16YXF100MEFC6.3X11
CAP ALUM 100UF 20% 16V RADIAL

CAP ALUM 100UF 20% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1856-ND 1357801-16YXF100MEFC6.3X11 58-16YXF100MEFC6.3X11 39T8568 31M6408 16YXF100MEFC6.3X11 16YXF100MEFC6.3X11 16YXF100MEFC6.3X11
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 100uF 16V 250mA Capacitor Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Yxf Series, 100 F, 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 105K500CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers