Win Source Part Number: 1339467-16YXF1000MEF
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: YXF
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 500
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 78 mOhms
Lifetime @ Temp.: 7000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 787.5 mA @ 120 Hz
Ripple Current @ High Frequency: 1.05 A @ 100 kHz
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Capacitor Al 105deg 1000uF 16V 8x20
Capacitor Al 105deg 1000uF 16V 8x20
Capacitor Al 105deg 1000uF 16V 8x20
CAP ALUM 1000UF 20% 16V RADIAL
CAP ALUM 1000UF 20% 16V RADIAL
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1339467-16YXF1000MEFCT810X20 | 1189-3709-3-ND | 7038112 | 7038112P | 16YXF1000MEFCT810X20 | 16YXF1000MEFCT810X20 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 16 volts | 16 volts | 16 volts |