Rubycon Corporation SMD 5600uF 16V 2150mA Capacitor 16TRV5600M18X21.5

Description
Cap Aluminum Lytic 5600uF 16V 20% (18 X 21.5mm) SMD 2150mA 10000h 105°C Product overview: 16TRV5600M18X21.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5600uF, 16V, 2150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5600uF, 16V, 2150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16TRV5600M18X21.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 5600uF 16V 20% (18 X 21.5mm) SMD 2150mA 10000h 105°C Product overview: 16TRV5600M18X21.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5600uF, 16V, 2150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5600uF, 16V, 2150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16TRV5600M18X21.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5600uF 16V 2150mA Capacitor
58-16TRV5600M18X21.5
SMD 5600uF 16V 2150mA Capacitor 58-16TRV5600M18X21.5
Cap Aluminum Lytic 5600uF 16V 20% (18 X 21.5mm) SMD 2150mA 10000h 105°C Product overview: 16TRV5600M18X21.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5600uF, 16V, 2150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5600uF, 16V, 2150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16TRV5600M18X21.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 5600uF 16V 20% (18 X 21.5mm) SMD 2150mA 10000h 105°C Product overview: 16TRV5600M18X21.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5600uF, 16V, 2150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5600uF, 16V, 2150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16TRV5600M18X21.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3544-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3544-6-ND
Aluminum Electrolytic Capacitors 1189-3544-6-ND
5600µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

5600µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3544-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3544-2-ND
Aluminum Electrolytic Capacitors 1189-3544-2-ND
5600µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

5600µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3544-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3544-1-ND
Aluminum Electrolytic Capacitors 1189-3544-1-ND
5600µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

5600µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16TRV5600M18X21.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16TRV5600M18X21.5
Capacitors - Aluminum Electrolytic Capacitors 16TRV5600M18X21.5
CAP ALUM 5600UF 20% 16V SMD

CAP ALUM 5600UF 20% 16V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-16TRV5600M18X21.5 1189-3544-6-ND 1189-3544-2-ND 16TRV5600M18X21.5
Product Name SMD 5600uF 16V 2150mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5.60E9 microF 5600 microF 5600 microF 5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-2408-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details