Rubycon Corporation Aluminum Electrolytic Capacitors 16TRV330M8X10.5

Description
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3537-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3537-1-ND
Aluminum Electrolytic Capacitors 1189-3537-1-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3537-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3537-2-ND
Aluminum Electrolytic Capacitors 1189-3537-2-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3537-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3537-6-ND
Aluminum Electrolytic Capacitors 1189-3537-6-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 16V 600mA Capacitor
58-16TRV330M8X10.5
SMD 330uF 16V 600mA Capacitor 58-16TRV330M8X10.5
Cap Aluminum Lytic 330uF 16V 20% (8 X 10.5mm) SMD 600mA 8000h 105°C Product overview: 16TRV330M8X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 16V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 16V, 600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16TRV330M8X10.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 16V 20% (8 X 10.5mm) SMD 600mA 8000h 105°C Product overview: 16TRV330M8X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 16V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 16V, 600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16TRV330M8X10.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16TRV330M8X10.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16TRV330M8X10.5
Capacitors - Aluminum Electrolytic Capacitors 16TRV330M8X10.5
CAP ALUM 330UF 20% 16V SMD

CAP ALUM 330UF 20% 16V SMD

Supplier's Site
Cap, 330Μf, 16V, Smd; Ae Capacitor Case Rubycon - 91Y7186 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 16V, Smd; Ae Capacitor Case Rubycon
91Y7186
Cap, 330Μf, 16V, Smd; Ae Capacitor Case Rubycon 91Y7186
CAP, 330µF, 16V, SMD; AE Capacitor Case:Radial Can; Capacitance:330µF; Voltage Rating:16V; ESR:0.15ohm; Product Range:TRV Series; Lifetime @ Temperature:8000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 330µF, 16V, SMD; AE Capacitor Case:Radial Can; Capacitance:330µF; Voltage Rating:16V; ESR:0.15ohm; Product Range:TRV Series; Lifetime @ Temperature:8000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3537-1-ND 1189-3537-6-ND 58-16TRV330M8X10.5 16TRV330M8X10.5 91Y7186
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors SMD 330uF 16V 600mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 330Μf, 16V, Smd; Ae Capacitor Case Rubycon
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic - 101C744U010DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details