The Rubycon aluminum electrolytic capacitor, part number 49AC8762, features a capacitance of 22µF and a rated voltage of 16V. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor operates within a temperature range of -40°C to +105°C and has a load life of 2000 to 5000 hours at 105°C. It is designed for surface mount technology (SMD) and is RoHS compliant. The product is characterized by low leakage current and a maximum dissipation factor, ensuring reliable performance in various electronic circuits.
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
CAP ALUM 22UF 20% 16V SMD
CAP, ALU ELEC, AEC-Q200, 22UF, 16V, SMD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2409-2-ND | 16SGV22M5X6.1 | 49AC8762 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, Alu Elec, Aec-Q200, 22Uf, 16V, Smd Rohs Compliant Rubycon |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |