Rubycon Corporation Aluminum Electrolytic Capacitors 16PK6800MEFC16X25

Description
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 16PK6800MEFC16X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
16PK6800MEFC16X25-ND
Aluminum Electrolytic Capacitors 16PK6800MEFC16X25-ND
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

6800µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 6800Uf, 16V, 20%, Radial; Capacitance Rubycon - 39T8554 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 6800Uf, 16V, 20%, Radial; Capacitance Rubycon
39T8554
Aluminum Electrolytic Capacitor, 6800Uf, 16V, 20%, Radial; Capacitance Rubycon 39T8554
ALUMINUM ELECTROLYTIC CAPACITOR, 6800UF, 16V, 20%, RADIAL; Capacitance:6800µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 6800UF, 16V, 20%, RADIAL; Capacitance:6800µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16PK6800MEFC16X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16PK6800MEFC16X25
Capacitors - Aluminum Electrolytic Capacitors 16PK6800MEFC16X25
CAP ALUM 6800UF 20% 16V RADIAL

CAP ALUM 6800UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 16PK6800MEFC16X25-ND 39T8554 16PK6800MEFC16X25
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 6800Uf, 16V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C733U016AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713191 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details