Rubycon Corporation Aluminium Capacitors 16PK2200MEFC10X20

Description
Rubycon 16PK2200MEFC10X20 Capacitor
Request a Quote Datasheet
Description
Rubycon 16PK2200MEFC10X20 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1726268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726268
Aluminium Capacitors 1726268
Rubycon 16PK2200MEFC10X20 Capacitor

Rubycon 16PK2200MEFC10X20 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-1118-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1118-ND
Aluminum Electrolytic Capacitors 1189-1118-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 2200Uf, 16V, 20%, Radial; Capacitance Rubycon - 39T8549 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2200Uf, 16V, 20%, Radial; Capacitance Rubycon
39T8549
Aluminum Electrolytic Capacitor, 2200Uf, 16V, 20%, Radial; Capacitance Rubycon 39T8549
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 16V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 16V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Pk Series, 2200 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4789 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Pk Series, 2200 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
08X4789
Aluminium Electrolytic Capacitor, Pk Series, 2200 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 08X4789
Aluminium Electrolytic Capacitor, PK Series, 2200 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PK Series, 2200 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16PK2200MEFC10X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16PK2200MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 16PK2200MEFC10X20
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1726268 1189-1118-ND 39T8549 08X4789 16PK2200MEFC10X20
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 2200Uf, 16V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Pk Series, 2200 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details