Rubycon Corporation Aluminum Electrolytic Capacitors 16PK15000MEFC18X35.5

Description
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-16PK15000MEFC18X35.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-16PK15000MEFC18X35.5-ND
Aluminum Electrolytic Capacitors 1189-16PK15000MEFC18X35.5-ND
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

15000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16PK15000MEFC18X35.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16PK15000MEFC18X35.5
Capacitors - Aluminum Electrolytic Capacitors 16PK15000MEFC18X35.5
CAP ALUM 15000UF 20% 16V RADIAL

CAP ALUM 15000UF 20% 16V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 15000Uf, 16V, 20%, Radial; Capacitance Rubycon - 39T8548 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 15000Uf, 16V, 20%, Radial; Capacitance Rubycon
39T8548
Aluminum Electrolytic Capacitor 15000Uf, 16V, 20%, Radial; Capacitance Rubycon 39T8548
ALUMINUM ELECTROLYTIC CAPACITOR 15000UF, 16V, 20%, RADIAL; Capacitance:15000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 15000UF, 16V, 20%, RADIAL; Capacitance:15000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-16PK15000MEFC18X35.5-ND 16PK15000MEFC18X35.5 39T8548
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 15000Uf, 16V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701309 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details