Rubycon Corporation Aluminum Electrolytic Capacitors 16PK1000MEFC10X12.5

Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1719-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1719-ND
Aluminum Electrolytic Capacitors 1189-1719-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - 16PK1000MEFC10X12.5 - 854095-16PK1000MEFC10X12.5 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 16PK1000MEFC10X12.5
854095-16PK1000MEFC10X12.5
Aluminum Capacitors - 16PK1000MEFC10X12.5 854095-16PK1000MEFC10X12.5
Manufacturer: Rubycon Win Source Part Number: 854095-16PK1000MEFC1 0X12.5 Series: PK Features: 1000 µF 16 V Aluminum Electrolytic Capacitors Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1719, 16PK1000MEFC10X12.5- ND, 16PK1000MEFC10X125

Manufacturer: Rubycon
Win Source Part Number: 854095-16PK1000MEFC10X12.5
Series: PK
Features: 1000 µF 16 V Aluminum Electrolytic Capacitors
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-1719, 16PK1000MEFC10X12.5-ND, 16PK1000MEFC10X125

Buy Now Datasheet
Aluminium Capacitors - 7639406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7639406
Aluminium Capacitors 7639406
Rubycon 16PK1000MEFC10X12.5 Capacitor

Rubycon 16PK1000MEFC10X12.5 Capacitor

Supplier's Site
Aluminium Capacitors - 1726204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726204
Aluminium Capacitors 1726204
Rubycon 16PK1000MEFC10X12.5 Capacitor

Rubycon 16PK1000MEFC10X12.5 Capacitor

Supplier's Site
Singapore, Singapore
1000uF 16V 720mA Capacitor
58-16PK1000MEFC10X12.5
1000uF 16V 720mA Capacitor 58-16PK1000MEFC10X12.5
1000uF 16V Radial Aluminum Electrolytic Capacitor 720mA Product overview: 16PK1000MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 16V, 720mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 16V, 720mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16PK1000MEFC10X12 .5 can be used for catalog matching and distributor lookup.

1000uF 16V Radial Aluminum Electrolytic Capacitor 720mA Product overview: 16PK1000MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 16V, 720mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 16V, 720mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16PK1000MEFC10X12.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP ALUM 1000UF 20% 16V RADIAL - 683-16PK1000MEFC10X12.5 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 1000UF 20% 16V RADIAL
683-16PK1000MEFC10X12.5
CAP ALUM 1000UF 20% 16V RADIAL 683-16PK1000MEFC10X12.5
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 16PK1000MEFC10X12.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16PK1000MEFC10X12.5
Capacitors - Aluminum Electrolytic Capacitors 16PK1000MEFC10X12.5
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Pk Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4787 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Pk Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
08X4787
Aluminium Electrolytic Capacitor, Pk Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 08X4787
Aluminium Electrolytic Capacitor, PK Series, 1000 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PK Series, 1000 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1719-ND 854095-16PK1000MEFC10X12.5 7639406 58-16PK1000MEFC10X12.5 683-16PK1000MEFC10X12.5 16PK1000MEFC10X12.5 08X4787
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - 16PK1000MEFC10X12.5 Aluminium Capacitors 1000uF 16V 720mA Capacitor CAP ALUM 1000UF 20% 16V RADIAL Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Pk Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1701143 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers