Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Applications: Buck Converters
CAP FILM 0.047UF 20% 16VDC 0603
0.047µF Film Capacitor 16V Acrylic, Metallized 0603 (1608 Metric)
CAP FILM 0.047UF 20% 16VDC 0603
CAP FILM 0.047UF 20% 16VDC 0603
CAP FILM 0.047UF 20% 16VDC 0603
| Win Source Electronics | DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-16MU473MY11608DKR-ND | 1189-16MU473MY11608TR-ND | 16MU473MY11608 | 16MU473MY11608 | |
| Product Name | Connectors,Interconnects | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Range | 0.2200 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |