Rubycon Corporation Connectors,Interconnects 16MU105MA23216

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.042" (1.06mm) Termination: Solder Applications: Telecom
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.042" (1.06mm) Termination: Solder Applications: Telecom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.042" (1.06mm) Termination: Solder Applications: Telecom

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.042" (1.06mm)
Termination: Solder
Applications: Telecom

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 1uF 16V Capacitor
62-16MU105MA23216
Automotive SMD 1uF 16V Capacitor 62-16MU105MA23216
Cap Film 1uF 16V 20% (3.2 X 1.6 X 1.4mm) SMD 105°C Automotive Product overview: 16MU105MA23216 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-16MU105MA23216 can be used for catalog matching and distributor lookup.

Cap Film 1uF 16V 20% (3.2 X 1.6 X 1.4mm) SMD 105°C Automotive Product overview: 16MU105MA23216 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-16MU105MA23216 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 1189-16MU105MA23216CT-ND - DigiKey
Thief River Falls, MN, United States
1µF Film Capacitor 16V Acrylic, Metallized 1206 (3216 Metric)

1µF Film Capacitor 16V Acrylic, Metallized 1206 (3216 Metric)

Buy Now Datasheet
Film Capacitors - 1189-16MU105MA23216DKR-ND - DigiKey
Thief River Falls, MN, United States
1µF Film Capacitor 16V Acrylic, Metallized 1206 (3216 Metric)

1µF Film Capacitor 16V Acrylic, Metallized 1206 (3216 Metric)

Buy Now Datasheet
Film Capacitors - 1189-16MU105MA23216TR-ND - DigiKey
Thief River Falls, MN, United States
1µF Film Capacitor 16V Acrylic, Metallized 1206 (3216 Metric)

1µF Film Capacitor 16V Acrylic, Metallized 1206 (3216 Metric)

Buy Now Datasheet
Film Capacitors - 16MU105MA23216 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
16MU105MA23216
Film Capacitors 16MU105MA23216
CAP FILM 1UF 20% 16VDC 1206

CAP FILM 1UF 20% 16VDC 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-16MU105MA23216 1189-16MU105MA23216CT-ND 1189-16MU105MA23216DKR-ND 16MU105MA23216
Product Name Connectors,Interconnects Automotive SMD 1uF 16V Capacitor Film Capacitors Film Capacitors Film Capacitors
Capacitance Range 0.2200 microF 1.00E6 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Polymer Capacitor - 227XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details