Rubycon Corporation Aluminum Electrolytic Capacitors 160TXW560MEFC16X50

Description
560µF 160V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
560µF 160V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1109-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1109-ND
Aluminum Electrolytic Capacitors 1189-1109-ND
560µF 160V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

560µF 160V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Txw Series, 560 F, 20%, 160 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4862 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Txw Series, 560 F, 20%, 160 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
08X4862
Aluminium Electrolytic Capacitor, Txw Series, 560 F, 20%, 160 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon 08X4862
Aluminium Electrolytic Capacitor, TXW Series, 560 - F, - 20%, 160 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, TXW Series, 560 - F, - 20%, 160 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 160TXW560MEFC16X50 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
160TXW560MEFC16X50
Capacitors - Aluminum Electrolytic Capacitors 160TXW560MEFC16X50
CAP ALUM 560UF 20% 160V RADIAL

CAP ALUM 560UF 20% 160V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1109-ND 08X4862 160TXW560MEFC16X50
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Txw Series, 560 F, 20%, 160 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713276 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details