Rubycon Corporation Aluminum Capacitors - 160RX3027AT810X16 160RX3027AT810X16

Description
Manufacturer: Rubycon Win Source Part Number: 769082-160RX3027AT81 0X16 Series: RX30 Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 130°C Package: Radial, Can Voltage Rating: 160V Applications: Automotive Capacitance: 27μF Lead Spacing: 0.197" (5.00mm) Polarization: Polar Part Status: Obsolete(EOL) Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Height - Seated (Maximum): 0.709" (18.00mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 769082-160RX3027AT81 0X16 Series: RX30 Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 130°C Package: Radial, Can Voltage Rating: 160V Applications: Automotive Capacitance: 27μF Lead Spacing: 0.197" (5.00mm) Polarization: Polar Part Status: Obsolete(EOL) Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Height - Seated (Maximum): 0.709" (18.00mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 160RX3027AT810X16 - 769082-160RX3027AT810X16 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 160RX3027AT810X16
769082-160RX3027AT810X16
Aluminum Capacitors - 160RX3027AT810X16 769082-160RX3027AT810X16
Manufacturer: Rubycon Win Source Part Number: 769082-160RX3027AT81 0X16 Series: RX30 Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 130°C Package: Radial, Can Voltage Rating: 160V Applications: Automotive Capacitance: 27μF Lead Spacing: 0.197" (5.00mm) Polarization: Polar Part Status: Obsolete(EOL) Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Height - Seated (Maximum): 0.709" (18.00mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Rubycon
Win Source Part Number: 769082-160RX3027AT810X16
Series: RX30
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 130°C
Package: Radial, Can
Voltage Rating: 160V
Applications: Automotive
Capacitance: 27μF
Lead Spacing: 0.197" (5.00mm)
Polarization: Polar
Part Status: Obsolete(EOL)
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Height - Seated (Maximum): 0.709" (18.00mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 160RX3027AT810X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
160RX3027AT810X16-ND
Aluminum Electrolytic Capacitors 160RX3027AT810X16-ND
27µF 160V Aluminum Electrolytic Capacitors Radial, Can

27µF 160V Aluminum Electrolytic Capacitors Radial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 160RX3027AT810X16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
160RX3027AT810X16
Capacitors - Aluminum Electrolytic Capacitors 160RX3027AT810X16
CAP ALUM 27UF 20% 160V RADIAL

CAP ALUM 27UF 20% 160V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 769082-160RX3027AT810X16 160RX3027AT810X16-ND 160RX3027AT810X16
Product Name Aluminum Capacitors - 160RX3027AT810X16 Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Capacitance Range 27 microF 27 microF 27 microF
WVDC 160 volts 160 volts
WVAC 160 volts
Packing Method Tape Reel; Tape in Box Tape Reel Tape Reel; Tape & Box (TB)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details