Rubycon Corporation 47uF 160V 150mA Capacitor 160PX47MEFCT810X20

Description
Cap Aluminum Lytic 47uF 160V 20% (10 X 20mm) Radial 5mm 150mA 2000h 105°C Product overview: 160PX47MEFCT810X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 160V, 150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 160V, 150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-160PX47MEFCT810X2 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 47uF 160V 20% (10 X 20mm) Radial 5mm 150mA 2000h 105°C Product overview: 160PX47MEFCT810X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 160V, 150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 160V, 150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-160PX47MEFCT810X2 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 160V 150mA Capacitor
58-160PX47MEFCT810X20
47uF 160V 150mA Capacitor 58-160PX47MEFCT810X20
Cap Aluminum Lytic 47uF 160V 20% (10 X 20mm) Radial 5mm 150mA 2000h 105°C Product overview: 160PX47MEFCT810X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 160V, 150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 160V, 150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-160PX47MEFCT810X2 0 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 160V 20% (10 X 20mm) Radial 5mm 150mA 2000h 105°C Product overview: 160PX47MEFCT810X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 160V, 150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 160V, 150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-160PX47MEFCT810X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1531-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1531-1-ND
Aluminum Electrolytic Capacitors 1189-1531-1-ND
47µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

47µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1531-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1531-3-ND
Aluminum Electrolytic Capacitors 1189-1531-3-ND
47µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

47µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 160PX47MEFCT810X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
160PX47MEFCT810X20
Capacitors - Aluminum Electrolytic Capacitors 160PX47MEFCT810X20
CAP ALUM 47UF 20% 160V RADIAL

CAP ALUM 47UF 20% 160V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Px Series, 47 F, 20%, 160 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4844 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Px Series, 47 F, 20%, 160 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
08X4844
Aluminium Electrolytic Capacitor, Px Series, 47 F, 20%, 160 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 08X4844
Aluminium Electrolytic Capacitor, PX Series, 47 - F, - 20%, 160 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PX Series, 47 - F, - 20%, 160 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-160PX47MEFCT810X20 1189-1531-1-ND 160PX47MEFCT810X20 08X4844
Product Name 47uF 160V 150mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Px Series, 47 F, 20%, 160 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C253T040CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 25000 microF
View Details
4 suppliers
Aluminium Capacitors - 1713210 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details