Rubycon Corporation Aluminum Electrolytic Capacitors 160PK33MEFC10X16

Description
33µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
33µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1089-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1089-ND
Aluminum Electrolytic Capacitors 1189-1089-ND
33µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

33µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 160PK33MEFC10X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
160PK33MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 160PK33MEFC10X16
CAP ALUM 33UF 20% 160V RADIAL

CAP ALUM 33UF 20% 160V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Pk Series, 33 F, 20%, 160 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4841 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Pk Series, 33 F, 20%, 160 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
08X4841
Aluminium Electrolytic Capacitor, Pk Series, 33 F, 20%, 160 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 08X4841
Aluminium Electrolytic Capacitor, PK Series, 33 - F, - 20%, 160 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PK Series, 33 - F, - 20%, 160 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1089-ND 160PK33MEFC10X16 08X4841
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Pk Series, 33 F, 20%, 160 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details