22uF 160V 20% Radial Aluminum Electrolytic Capacitor Product overview: 160PK22MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 160V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-160PK22MEFC10X12.
22µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Aluminium Electrolytic Capacitor, PK Series, 22 - F, - 20%, 160 V, 10 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 22UF 20% 160V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-160PK22MEFC10X12.5 | 1189-1088-ND | 08X4839 | 160PK22MEFC10X12.5 |
| Product Name | 22uF 160V Capacitor | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Pk Series, 22 F, 20%, 160 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |