Rubycon Corporation Cap, 560Μf, 160V, 20%; Capacitance Rubycon 160BXW560MEFR16X45

Description
CAP, 560µF, 160V, 20%; Capacitance:560µF; Voltage Rating:160V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:45mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Description
CAP, 560µF, 160V, 20%; Capacitance:560µF; Voltage Rating:160V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:45mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rubycon BXW series capacitor has a capacitance of 560OºF and a voltage rating of 160V, with a tolerance of ±20%. It is designed for long life, rated for 10,000 to 12,000 hours at 105°C. The operating temperature range is from -40°C to +105°C, making it suitable for various applications. The capacitor features a radial leaded design with a diameter of 16mm and a height of 45mm, with a lead spacing of 7.5mm. It is RoHS compliant, ensuring it meets environmental standards. This capacitor is ideal for engineers looking for reliable performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Rubycon BXW series capacitor has a capacitance of 560OºF and a voltage rating of 160V, with a tolerance of ±20%. It is designed for long life, rated for 10,000 to 12,000 hours at 105°C. The operating temperature range is from -40°C to +105°C, making it suitable for various applications. The capacitor features a radial leaded design with a diameter of 16mm and a height of 45mm, with a lead spacing of 7.5mm. It is RoHS compliant, ensuring it meets environmental standards. This capacitor is ideal for engineers looking for reliable performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Cap, 560Μf, 160V, 20%; Capacitance Rubycon - 93Y0293 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Μf, 160V, 20%; Capacitance Rubycon
93Y0293
Cap, 560Μf, 160V, 20%; Capacitance Rubycon 93Y0293
CAP, 560µF, 160V, 20%; Capacitance:560µF; Voltage Rating:160V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:45mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAP, 560µF, 160V, 20%; Capacitance:560µF; Voltage Rating:160V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:45mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 93Y0293
Product Name Cap, 560Μf, 160V, 20%; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details