390µF 160V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CAP, 390µF, 160V, 20% ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1189-160BXW390MEFR14.5X40-ND | 95AC7536 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, 390Μf, 160V, 20% Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Features | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |