Rubycon Corporation Cap, 220Μf, 160V, 20%; Capacitance Rubycon 160BXW220MEFR14.5X25

Description
CAP, 220µF, 160V, 20%; Capacitance:220µF; Voltage Rating:160V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:14.5mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 220µF, 160V, 20%; Capacitance:220µF; Voltage Rating:160V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:14.5mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Μf, 160V, 20%; Capacitance Rubycon - 44AC8889 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 160V, 20%; Capacitance Rubycon
44AC8889
Cap, 220Μf, 160V, 20%; Capacitance Rubycon 44AC8889
CAP, 220µF, 160V, 20%; Capacitance:220µF; Voltage Rating:160V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:14.5mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 160V, 20%; Capacitance:220µF; Voltage Rating:160V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:14.5mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44AC8889
Product Name Cap, 220Μf, 160V, 20%; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details