180µF 160V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Category: OEM Souring
Win Source Part Number: 1467583-160BXW180MEF
Manufacturer: Rubycon
CAP ALUM 180UF 20% 160V RADIAL
CAP, 180µF, 160V, 20% ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-160BXW180MEFR16X20-ND | 1467583-160BXW180MEFR16X20 | 160BXW180MEFR16X20 | 95AC7528 |
| Product Name | Aluminum Electrolytic Capacitors | OEM Souring | Capacitors - Aluminum Electrolytic Capacitors | Cap, 180Μf, 160V, 20% Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |