Rubycon Corporation Aluminum Electrolytic Capacitors 160BXC47MEFC10X20

Description
47µF 160V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 160V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-160BXC47MEFC10X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-160BXC47MEFC10X20-ND
Aluminum Electrolytic Capacitors 1189-160BXC47MEFC10X20-ND
47µF 160V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

47µF 160V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 160BXC47MEFC10X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
160BXC47MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 160BXC47MEFC10X20
CAP ALUM 47UF 20% 160V RADIAL

CAP ALUM 47UF 20% 160V RADIAL

Supplier's Site
Capacitor Alum Elect, 47Uf, 160V, 20%, Radial; Capacitance Rubycon - 54T4890 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 47Uf, 160V, 20%, Radial; Capacitance Rubycon
54T4890
Capacitor Alum Elect, 47Uf, 160V, 20%, Radial; Capacitance Rubycon 54T4890
CAPACITOR ALUM ELECT, 47UF, 160V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 47UF, 160V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-160BXC47MEFC10X20-ND 160BXC47MEFC10X20 54T4890
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 47Uf, 160V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers
Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details