Rubycon Corporation Aluminum Electrolytic Capacitors 10ZLS1000MEFC10X12.5

Description
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2561-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2561-ND
Aluminum Electrolytic Capacitors 1189-2561-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
1000uF 10V 1240mA Capacitor
58-10ZLS1000MEFC10X12.5
1000uF 10V 1240mA Capacitor 58-10ZLS1000MEFC10X12.5
Cap Aluminum Lytic 1000uF 10V 20% (10 X 12.5mm) Radial 5mm 1240mA 6000h 105°C Product overview: 10ZLS1000MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 10V, 1240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 10V, 1240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLS1000MEFC10X1 2.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 10V 20% (10 X 12.5mm) Radial 5mm 1240mA 6000h 105°C Product overview: 10ZLS1000MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 10V, 1240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 10V, 1240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLS1000MEFC10X12.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10ZLS1000MEFC10X12.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10ZLS1000MEFC10X12.5
Capacitors - Aluminum Electrolytic Capacitors 10ZLS1000MEFC10X12.5
CAP ALUM 1000UF 20% 10V RADIAL

CAP ALUM 1000UF 20% 10V RADIAL

Supplier's Site
Electrolytic Capacitor, Zls Series, 1000 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 75Y4007 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Zls Series, 1000 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
75Y4007
Electrolytic Capacitor, Zls Series, 1000 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 75Y4007
Electrolytic Capacitor, ZLS Series, 1000 F, 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, ZLS Series, 1000 F, 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2561-ND 58-10ZLS1000MEFC10X12.5 10ZLS1000MEFC10X12.5 75Y4007
Product Name Aluminum Electrolytic Capacitors 1000uF 10V 1240mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Zls Series, 1000 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details