Cap Aluminum Lytic 1800uF 10V 20% (8 X 20mm) Radial 3.5mm 1660mA 4000h 105°C Product overview: 10ZLQ1800MEFC8X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 10V, 1660mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 10V, 1660mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLQ1800MEFC8X20
1800µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
1800uF 10V ±20% Plugin,D8xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP ALUM 1800UF 20% 10V RADIAL
CAP ALUM 1800UF 20% 10V T/H
CAP ALUM 1800UF 20% 10V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-10ZLQ1800MEFC8X20 | 1189-3616-ND | 10ZLQ1800MEFC8X20 | 10ZLQ1800MEFC8X20 | 683-10ZLQ1800MEFC8X20 | 10ZLQ1800MEFC8X20 |
| Product Name | 1800uF 10V 1660mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Aluminum Electrolytic Capacitors | CAP ALUM 1800UF 20% 10V T/H | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1.80E9 microF | 1800 microF | 1800 microF | 1800 microF | 1800 microF | 1800 microF |