Rubycon Corporation Aluminum Electrolytic Capacitors 10ZLK1500M10X20

Description
1500µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 10ZLK1500M10X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
10ZLK1500M10X20-ND
Aluminum Electrolytic Capacitors 10ZLK1500M10X20-ND
1500µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

1500µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - 10ZLK1500M10X20 - 777789-10ZLK1500M10X20 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 10ZLK1500M10X20
777789-10ZLK1500M10X20
Aluminum Capacitors - 10ZLK1500M10X20 777789-10ZLK1500M10X20
Manufacturer: Rubycon Win Source Part Number: 777789-10ZLK1500M10X 20 Series: ZLK Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 1500μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Impedance: 28 mOhm Lifetime @ Temp.: 5000 Hrs @ 105°C Family Name: ZLK Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - Low Frequency: 864mA @ 120Hz Ripple Current - High Frequency: 2.88A @ 100kHz Height - Seated (Maximum): 0.866" (22.00mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): UHE1A152MPH; UHE1A152MHH6; RSH-10V152MA55; ESXE100ELL152MJ30S; Introduction Date: September 15, 2009 ECCN: EAR99 Country of Origin: Indonesia, Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Rubycon
Win Source Part Number: 777789-10ZLK1500M10X20
Series: ZLK
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can
Applications: General
Capacitance: 1500μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Impedance: 28 mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Family Name: ZLK
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - Low Frequency: 864mA @ 120Hz
Ripple Current - High Frequency: 2.88A @ 100kHz
Height - Seated (Maximum): 0.866" (22.00mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): UHE1A152MPH; UHE1A152MHH6; RSH-10V152MA55; ESXE100ELL152MJ30S;
Introduction Date: September 15, 2009
ECCN: EAR99
Country of Origin: Indonesia, Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CAP ALUM 1500UF 20% 10V RADIAL - 683-10ZLK1500M10X20 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 1500UF 20% 10V RADIAL
683-10ZLK1500M10X20
CAP ALUM 1500UF 20% 10V RADIAL 683-10ZLK1500M10X20
CAP ALUM 1500UF 20% 10V RADIAL

CAP ALUM 1500UF 20% 10V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 10ZLK1500M10X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10ZLK1500M10X20
Capacitors - Aluminum Electrolytic Capacitors 10ZLK1500M10X20
CAP ALUM 1500UF 20% 10V RADIAL

CAP ALUM 1500UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 10ZLK1500M10X20-ND 777789-10ZLK1500M10X20 683-10ZLK1500M10X20 10ZLK1500M10X20
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - 10ZLK1500M10X20 CAP ALUM 1500UF 20% 10V RADIAL Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C593U016AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details