Rubycon Corporation Aluminum Electrolytic Capacitors 10ZLJ1800M10X20

Description
1800µF 10V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1800µF 10V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2175-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2175-ND
Aluminum Electrolytic Capacitors 1189-2175-ND
1800µF 10V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1800µF 10V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7258934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7258934
Aluminium Capacitors 7258934
Capacitor Al 105deg 1800uF 10V 10x20

Capacitor Al 105deg 1800uF 10V 10x20

Supplier's Site
Aluminium Capacitors - 7258934P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7258934P
Aluminium Capacitors 7258934P
Capacitor Al 105deg 1800uF 10V 10x20

Capacitor Al 105deg 1800uF 10V 10x20

Supplier's Site
Aluminium Capacitors - 1726278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726278
Aluminium Capacitors 1726278
Capacitor Al 105deg 1800uF 10V 10x20

Capacitor Al 105deg 1800uF 10V 10x20

Supplier's Site
Singapore, Singapore
1800uF 10V 2.5A Capacitor
58-10ZLJ1800M10X20
1800uF 10V 2.5A Capacitor 58-10ZLJ1800M10X20
1800uF 10V Radial Aluminum Electrolytic Capacitor 2.5A Product overview: 10ZLJ1800M10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 10V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 10V, 2.5A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLJ1800M10X20 can be used for catalog matching and distributor lookup.

1800uF 10V Radial Aluminum Electrolytic Capacitor 2.5A Product overview: 10ZLJ1800M10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 10V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 10V, 2.5A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLJ1800M10X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10ZLJ1800M10X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
10ZLJ1800M10X20
Capacitors - Aluminum Electrolytic Capacitors 10ZLJ1800M10X20
CAP ALUM 1800UF 20% 10V RADIAL

CAP ALUM 1800UF 20% 10V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Zlj Series, 1800 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 84R0791 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlj Series, 1800 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
84R0791
Aluminium Electrolytic Capacitor, Zlj Series, 1800 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 84R0791
Aluminium Electrolytic Capacitor, ZLJ Series, 1800 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLJ Series, 1800 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2175-ND 7258934 7258934P 58-10ZLJ1800M10X20 10ZLJ1800M10X20 84R0791
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors 1800uF 10V 2.5A Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlj Series, 1800 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Polymer - 187UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers