Rubycon Corporation Aluminum Electrolytic Capacitors 10ZLJ150MTA5X11

Description
150µF 10V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 10V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1528-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1528-1-ND
Aluminum Electrolytic Capacitors 1189-1528-1-ND
150µF 10V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

150µF 10V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1528-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1528-3-ND
Aluminum Electrolytic Capacitors 1189-1528-3-ND
150µF 10V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

150µF 10V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10ZLJ150MTA5X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10ZLJ150MTA5X11
Capacitors - Aluminum Electrolytic Capacitors 10ZLJ150MTA5X11
CAP ALUM 150UF 20% 10V RADIAL

CAP ALUM 150UF 20% 10V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Zlj Series, 150 F, 20%, 10 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4739 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlj Series, 150 F, 20%, 10 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon
08X4739
Aluminium Electrolytic Capacitor, Zlj Series, 150 F, 20%, 10 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon 08X4739
Aluminium Electrolytic Capacitor, ZLJ Series, 150 - F, - 20%, 10 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLJ Series, 150 - F, - 20%, 10 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1528-1-ND 10ZLJ150MTA5X11 08X4739
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlj Series, 150 F, 20%, 10 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details