The Aluminium Electrolytic Capacitor, ZLJ Series, has a capacitance of 1200 µF with a tolerance of ±20% and a rated voltage of 10 V. It features a compact size with a diameter of 10 mm and is designed for radial leaded applications. This capacitor is compliant with RoHS standards, ensuring it meets environmental regulations. It operates effectively within a temperature range of -40°C to +105°C and has a load life of 6000 to 10000 hours at 105°C. The capacitor is characterized by high ripple current capability and low impedance, making it suitable for applications requiring reliable performance under demanding conditions.
1200µF 10V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 1200UF 20% 10V RADIAL
Aluminium Electrolytic Capacitor, ZLJ Series, 1200 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1077-ND | 10ZLJ1200M10X16 | 08X4738 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zlj Series, 1200 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |