Rubycon Corporation 680uF 10V 945mA Capacitor 10ZLH680MEFC8X11.5

Description
Cap Aluminum Lytic 680uF 10V 20% (8 X 11.5mm) Radial 3.5mm 945mA 8000h 105°C Product overview: 10ZLH680MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 10V, 945mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 10V, 945mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLH680MEFC8X11. 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 680uF 10V 20% (8 X 11.5mm) Radial 3.5mm 945mA 8000h 105°C Product overview: 10ZLH680MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 10V, 945mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 10V, 945mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLH680MEFC8X11. 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680uF 10V 945mA Capacitor
58-10ZLH680MEFC8X11.5
680uF 10V 945mA Capacitor 58-10ZLH680MEFC8X11.5
Cap Aluminum Lytic 680uF 10V 20% (8 X 11.5mm) Radial 3.5mm 945mA 8000h 105°C Product overview: 10ZLH680MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 10V, 945mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 10V, 945mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLH680MEFC8X11. 5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 680uF 10V 20% (8 X 11.5mm) Radial 3.5mm 945mA 8000h 105°C Product overview: 10ZLH680MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 10V, 945mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 10V, 945mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLH680MEFC8X11.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1718-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1718-ND
Aluminum Electrolytic Capacitors 1189-1718-ND
680µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

680µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Zlh Series, 680 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4737 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 680 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
08X4737
Aluminium Electrolytic Capacitor, Zlh Series, 680 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 08X4737
Aluminium Electrolytic Capacitor, ZLH Series, 680 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 680 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10ZLH680MEFC8X11.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
10ZLH680MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 10ZLH680MEFC8X11.5
CAP ALUM 680UF 20% 10V RADIAL

CAP ALUM 680UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-10ZLH680MEFC8X11.5 1189-1718-ND 08X4737 10ZLH680MEFC8X11.5
Product Name 680uF 10V 945mA Capacitor Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlh Series, 680 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details