4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
4700uF 10V Al Electrolytic Capacitor, Radial, 12.5x30mm, 3.45A Product overview: 10ZLH4700MEFC12.5X30
CAP ALUM 4700UF 20% 10V RADIAL
Aluminium Electrolytic Capacitor, ZLH Series, 4700 - F, - 20%, 10 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
4700uF 10V ±20% 3.45A@100kHz Plugin,D12.5xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2953-ND | 58-10ZLH4700MEFC12.5X30 | 10ZLH4700MEFC12.5X30 | 39K0699 | 10ZLH4700MEFC12.5X30 |
| Product Name | Aluminum Electrolytic Capacitors | 4700uF 10V 3.45A Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zlh Series, 4700 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |