Cap Aluminum Lytic 330uF 10V 20% (6.3 X 11mm) Radial 2.5mm 540mA 6000h 105°C Product overview: 10ZLH330MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 10V, 540mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 10V, 540mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLH330MEFC6.3X1
330µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, ZLH Series, 330 - F, - 20%, 10 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 330UF 20% 10V RADIAL
CAP ALUM 330UF 20% 10V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-10ZLH330MEFC6.3X11 | 1189-1075-ND | 08X4736 | 10ZLH330MEFC6.3X11 | 10ZLH330MEFC6.3X11 |
| Product Name | 330uF 10V 540mA Capacitor | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zlh Series, 330 F, 20%, 10 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |