Rubycon Corporation 1000uF 10V 1.25A Capacitor 10ZLH1000MEFC8X16

Description
1000uF 10V 20% Radial Al Electrolytic Cap 8x16mm 1.25A 105C Product overview: 10ZLH1000MEFC8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 10V, 1.25A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 10V, 1.25A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLH1000MEFC8X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1000uF 10V 20% Radial Al Electrolytic Cap 8x16mm 1.25A 105C Product overview: 10ZLH1000MEFC8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 10V, 1.25A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 10V, 1.25A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLH1000MEFC8X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000uF 10V 1.25A Capacitor
58-10ZLH1000MEFC8X16
1000uF 10V 1.25A Capacitor 58-10ZLH1000MEFC8X16
1000uF 10V 20% Radial Al Electrolytic Cap 8x16mm 1.25A 105C Product overview: 10ZLH1000MEFC8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 10V, 1.25A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 10V, 1.25A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLH1000MEFC8X16 can be used for catalog matching and distributor lookup.

1000uF 10V 20% Radial Al Electrolytic Cap 8x16mm 1.25A 105C Product overview: 10ZLH1000MEFC8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 10V, 1.25A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 10V, 1.25A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10ZLH1000MEFC8X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 7037475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037475
Aluminium Capacitors 7037475
Capacitor Al 105deg 1000uF 10V 8x16

Capacitor Al 105deg 1000uF 10V 8x16

Supplier's Site
Aluminium Capacitors - 7037475P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037475P
Aluminium Capacitors 7037475P
Capacitor Al 105deg 1000uF 10V 8x16

Capacitor Al 105deg 1000uF 10V 8x16

Supplier's Site
Aluminium Capacitors - 1727980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727980
Aluminium Capacitors 1727980
Capacitor Al 105deg 1000uF 10V 8x16

Capacitor Al 105deg 1000uF 10V 8x16

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 961931-10ZLH1000MEFC8X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
961931-10ZLH1000MEFC8X16
Capacitors - Aluminum Electrolytic Capacitors 961931-10ZLH1000MEFC8X16
Win Source Part Number: 961931-10ZLH1000MEFC 8X16 Category: Capacitors>Aluminum Electrolytic Capacitors Series: ZLH Package: Bulk Applications: General Purpose Height - Seated (Max): 0.689" (17.50mm) Standard Package: 1,000 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.138" (3.50mm) Impedance: 45 mOhms Lifetime @ Temp.: 8000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.315" Dia (8.00mm) Alternative Parts (Cross-Reference): EKZM100ETD102MH15D; EEUFR1A102L; EEU-FR1A102LB; EKY-100ELL102MH20D; EKY-100EC3102MH20D; 10YXF1000MEFC10X16; MCGLR10V108M10X1610Z LH1000MEFC 8X16; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-1716,10ZLH1000M EFC8X16-ND Ripple Current @ Low Frequency: 750 mA @ 120 Hz Ripple Current @ High Frequency: 1.25 A @ 100 kHz

Win Source Part Number: 961931-10ZLH1000MEFC8X16
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: ZLH
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 1,000
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.138" (3.50mm)
Impedance: 45 mOhms
Lifetime @ Temp.: 8000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
Alternative Parts (Cross-Reference): EKZM100ETD102MH15D; EEUFR1A102L; EEU-FR1A102LB; EKY-100ELL102MH20D; EKY-100EC3102MH20D; 10YXF1000MEFC10X16; MCGLR10V108M10X1610ZLH1000MEFC 8X16;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-1716,10ZLH1000MEFC8X16-ND
Ripple Current @ Low Frequency: 750 mA @ 120 Hz
Ripple Current @ High Frequency: 1.25 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1716-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1716-ND
Aluminum Electrolytic Capacitors 1189-1716-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
10ZLH1000MEFC8X16
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 10ZLH1000MEFC8X16
1000uF 10V ±20% 1.25A@100kHz Plugin,D8xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

1000uF 10V ±20% 1.25A@100kHz Plugin,D8xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10ZLH1000MEFC8X16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
10ZLH1000MEFC8X16
Capacitors - Aluminum Electrolytic Capacitors 10ZLH1000MEFC8X16
CAP ALUM 1000UF 20% 10V RADIAL

CAP ALUM 1000UF 20% 10V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Zlh Series, 1000 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 39K0698 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 1000 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
39K0698
Aluminium Electrolytic Capacitor, Zlh Series, 1000 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 39K0698
Aluminium Electrolytic Capacitor, ZLH Series, 1000 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 1000 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 10ZLH1000MEFC8X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
10ZLH1000MEFC8X16
Aluminum Electrolytic Capacitors 10ZLH1000MEFC8X16
CAP ALUM 1000UF 20% 10V RADIAL

CAP ALUM 1000UF 20% 10V RADIAL

Supplier's Site Datasheet
RUBYCON 10ZLH1000MEFC8X16Electrolytic Capacitor, Miniature, ZLH Series, 1000 F,20%, 10 V, 8 mm, Radial Leaded - 683-10ZLH1000MEFC8X16 - Utmel Electronic Limited
Hong Kong, China
RUBYCON 10ZLH1000MEFC8X16Electrolytic Capacitor, Miniature, ZLH Series, 1000 F,20%, 10 V, 8 mm, Radial Leaded
683-10ZLH1000MEFC8X16
RUBYCON 10ZLH1000MEFC8X16Electrolytic Capacitor, Miniature, ZLH Series, 1000 F,20%, 10 V, 8 mm, Radial Leaded 683-10ZLH1000MEFC8X16
RUBYCON 10ZLH1000MEFC8X16Ele ctrolytic Capacitor, Miniature, ZLH Series, 1000 F,20%, 10 V, 8 mm, Radial Leaded

RUBYCON 10ZLH1000MEFC8X16Electrolytic Capacitor, Miniature, ZLH Series, 1000 F,20%, 10 V, 8 mm, Radial Leaded

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-10ZLH1000MEFC8X16 7037475 7037475P 961931-10ZLH1000MEFC8X16 1189-1716-ND 10ZLH1000MEFC8X16 10ZLH1000MEFC8X16 39K0698 10ZLH1000MEFC8X16 683-10ZLH1000MEFC8X16
Product Name 1000uF 10V 1.25A Capacitor Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlh Series, 1000 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Aluminum Electrolytic Capacitors RUBYCON 10ZLH1000MEFC8X16Electrolytic Capacitor, Miniature, ZLH Series, 1000 F,20%, 10 V, 8 mm, Radial Leaded
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1725881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details