Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 10ZL470MEFC8X11.5

Description
Win Source Part Number: 1357768-10ZL470MEFC8 X11.5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZL Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 10 V Lifetime @ Temp.: 3000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 418 mA @ 120 Hz Lead Spacing: 0.138" (3.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.512" (13.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 72 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1357768-10ZL470MEFC8 X11.5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZL Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 10 V Lifetime @ Temp.: 3000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 418 mA @ 120 Hz Lead Spacing: 0.138" (3.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.512" (13.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 72 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1357768-10ZL470MEFC8X11.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357768-10ZL470MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 1357768-10ZL470MEFC8X11.5
Win Source Part Number: 1357768-10ZL470MEFC8 X11.5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZL Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 10 V Lifetime @ Temp.: 3000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 418 mA @ 120 Hz Lead Spacing: 0.138" (3.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.512" (13.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 72 mOhms

Win Source Part Number: 1357768-10ZL470MEFC8X11.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZL
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lifetime @ Temp.: 3000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 418 mA @ 120 Hz
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.512" (13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 72 mOhms

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3677-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3677-ND
Aluminum Electrolytic Capacitors 1189-3677-ND
470µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

470µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10ZL470MEFC8X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10ZL470MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 10ZL470MEFC8X11.5
CAP ALUM 470UF 20% 10V RADIAL

CAP ALUM 470UF 20% 10V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Zl Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 31M6328 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zl Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
31M6328
Aluminium Electrolytic Capacitor, Zl Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 31M6328
Aluminium Electrolytic Capacitor, ZL Series, 470 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZL Series, 470 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1357768-10ZL470MEFC8X11.5 1189-3677-ND 10ZL470MEFC8X11.5 31M6328
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zl Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers