1800µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
CAP ALUM 1800UF 20% 10V RADIAL Product overview: 10YXS1800MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10YXS1800MEFC10X2
CAP ALUM 1800UF 20% 10V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-10YXS1800MEFC10X20-ND | 58-10YXS1800MEFC10X20 | 10YXS1800MEFC10X20 |
| Product Name | Aluminum Electrolytic Capacitors | 1800UF 10V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |