Rubycon Corporation Aluminum Electrolytic Capacitors 10YXJ470M6.3X11

Description
470µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1069-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1069-ND
Aluminum Electrolytic Capacitors 1189-1069-ND
470µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

470µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
470uF 10V Capacitor
58-10YXJ470M6.3X11
470uF 10V Capacitor 58-10YXJ470M6.3X11
470uF 10V Radial Aluminum Electrolytic Capacitor 2.5mm Pitch Product overview: 10YXJ470M6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10YXJ470M6.3X11 can be used for catalog matching and distributor lookup.

470uF 10V Radial Aluminum Electrolytic Capacitor 2.5mm Pitch Product overview: 10YXJ470M6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10YXJ470M6.3X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1336731-10YXJ470M6.3X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1336731-10YXJ470M6.3X11
Capacitors - Aluminum Electrolytic Capacitors 1336731-10YXJ470M6.3X11
Win Source Part Number: 1336731-10YXJ470M6.3 X11 Category: Capacitors - Aluminum Electrolytic Capacitors Series: YXJ Package: Bulk Size / Dimension: 0.248" Dia (6.30mm) Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 2,000 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.098" (2.50mm) Impedance: 220 mOhms Lifetime @ Temp.: 6000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 280 mA @ 120 Hz Ripple Current @ High Frequency: 400 mA @ 100 kHz

Win Source Part Number: 1336731-10YXJ470M6.3X11
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: YXJ
Package: Bulk
Size / Dimension: 0.248" Dia (6.30mm)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 2,000
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.098" (2.50mm)
Impedance: 220 mOhms
Lifetime @ Temp.: 6000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 280 mA @ 120 Hz
Ripple Current @ High Frequency: 400 mA @ 100 kHz

Buy Now Datasheet
Aluminium Capacitors - 7497139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497139
Aluminium Capacitors 7497139
Capacitor Al 105deg 470uF 10V 6.3X11

Capacitor Al 105deg 470uF 10V 6.3X11

Supplier's Site
Aluminium Capacitors - 1727948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727948
Aluminium Capacitors 1727948
Rubycon 10YXJ470M6.3X11 Capacitor

Rubycon 10YXJ470M6.3X11 Capacitor

Supplier's Site
Aluminium Electrolytic Capacitor, Yxj Series, 470 F, 20%, 10 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4730 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxj Series, 470 F, 20%, 10 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
08X4730
Aluminium Electrolytic Capacitor, Yxj Series, 470 F, 20%, 10 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon 08X4730
Aluminium Electrolytic Capacitor, YXJ Series, 470 - F, - 20%, 10 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXJ Series, 470 - F, - 20%, 10 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
10YXJ470M6.3X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 10YXJ470M6.3X11
470uF 10V ±20% Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

470uF 10V ±20% Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
CAP ALUM 470UF 20% 10V RADIAL - 683-10YXJ470M6.3X11 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 470UF 20% 10V RADIAL
683-10YXJ470M6.3X11
CAP ALUM 470UF 20% 10V RADIAL 683-10YXJ470M6.3X11
CAP ALUM 470UF 20% 10V RADIAL

CAP ALUM 470UF 20% 10V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 10YXJ470M6.3X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
10YXJ470M6.3X11
Capacitors - Aluminum Electrolytic Capacitors 10YXJ470M6.3X11
CAP ALUM 470UF 20% 10V RADIAL

CAP ALUM 470UF 20% 10V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 10YXJ470M6.3X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
10YXJ470M6.3X11
Aluminum Electrolytic Capacitors 10YXJ470M6.3X11
CAP ALUM 470UF 20% 10V RADIAL

CAP ALUM 470UF 20% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1069-ND 58-10YXJ470M6.3X11 1336731-10YXJ470M6.3X11 7497139 08X4730 10YXJ470M6.3X11 683-10YXJ470M6.3X11 10YXJ470M6.3X11 10YXJ470M6.3X11
Product Name Aluminum Electrolytic Capacitors 470uF 10V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Yxj Series, 470 F, 20%, 10 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors >> Aluminum Electrolytic Capacitors - Leaded CAP ALUM 470UF 20% 10V RADIAL Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Film Paper Film Capacitors - 105K250CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers