Rubycon Corporation 10000uF 10V 3450mA Capacitor 10YXJ10000M16X31.5

Description
Cap Aluminum Lytic 10000uF 10V 20% (16 X 31.5mm) Radial 7.5mm 3450mA 8000h 105°C Bulk Product overview: 10YXJ10000M16X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 10V, 3450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 10V, 3450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10YXJ10000M16X31. 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 10000uF 10V 20% (16 X 31.5mm) Radial 7.5mm 3450mA 8000h 105°C Bulk Product overview: 10YXJ10000M16X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 10V, 3450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 10V, 3450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10YXJ10000M16X31. 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000uF 10V 3450mA Capacitor
58-10YXJ10000M16X31.5
10000uF 10V 3450mA Capacitor 58-10YXJ10000M16X31.5
Cap Aluminum Lytic 10000uF 10V 20% (16 X 31.5mm) Radial 7.5mm 3450mA 8000h 105°C Bulk Product overview: 10YXJ10000M16X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 10V, 3450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 10V, 3450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10YXJ10000M16X31. 5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10000uF 10V 20% (16 X 31.5mm) Radial 7.5mm 3450mA 8000h 105°C Bulk Product overview: 10YXJ10000M16X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 10V, 3450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 10V, 3450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10YXJ10000M16X31.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 10YXJ10000M16X31.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
10YXJ10000M16X31.5-ND
Aluminum Electrolytic Capacitors 10YXJ10000M16X31.5-ND
10000µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

10000µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - 10YXJ10000M16X31.5 - 760201-10YXJ10000M16X31.5 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 10YXJ10000M16X31.5
760201-10YXJ10000M16X31.5
Aluminum Capacitors - 10YXJ10000M16X31.5 760201-10YXJ10000M16X31.5
Manufacturer: Rubycon Win Source Part Number: 760201-10YXJ10000M16 X31.5 Series: YXJ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can Voltage Rating: 10V Applications: General Capacitance: 10000μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Impedance: 19 mOhm Lifetime @ Temp.: 8000 Hrs @ 105°C Polarization: Polar Family Name: YXJ Categories: Capacitors Dimension: 0.630" Dia (16.00mm) Ripple Current - Low Frequency: 2.76A @ 120Hz Ripple Current - High Frequency: 3.45A @ 100kHz Height - Seated (Maximum): 1.319" (33.50mm) Alternative Parts (Cross-Reference): NRWS103M10V16x31TBF; NRE-HL103M10V18X35.5 F; UPL1A103MHH; Introduction Date: September 29, 2010 ECCN: EAR99 Country of Origin: Indonesia, Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Rubycon
Win Source Part Number: 760201-10YXJ10000M16X31.5
Series: YXJ
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can
Voltage Rating: 10V
Applications: General
Capacitance: 10000μF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Impedance: 19 mOhm
Lifetime @ Temp.: 8000 Hrs @ 105°C
Polarization: Polar
Family Name: YXJ
Categories: Capacitors
Dimension: 0.630" Dia (16.00mm)
Ripple Current - Low Frequency: 2.76A @ 120Hz
Ripple Current - High Frequency: 3.45A @ 100kHz
Height - Seated (Maximum): 1.319" (33.50mm)
Alternative Parts (Cross-Reference): NRWS103M10V16x31TBF; NRE-HL103M10V18X35.5F; UPL1A103MHH;
Introduction Date: September 29, 2010
ECCN: EAR99
Country of Origin: Indonesia, Japan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10YXJ10000M16X31.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
10YXJ10000M16X31.5
Capacitors - Aluminum Electrolytic Capacitors 10YXJ10000M16X31.5
CAP ALUM 10000UF 20% 10V RADIAL

CAP ALUM 10000UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-10YXJ10000M16X31.5 10YXJ10000M16X31.5-ND 760201-10YXJ10000M16X31.5 10YXJ10000M16X31.5
Product Name 10000uF 10V 3450mA Capacitor Aluminum Electrolytic Capacitors Aluminum Capacitors - 10YXJ10000M16X31.5 Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1713260 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details