Rubycon Corporation Aluminum Electrolytic Capacitors 10YXG820MEFCT78X11.5

Description
820µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 10YXG820MEFCT78X11.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
10YXG820MEFCT78X11.5-ND
Aluminum Electrolytic Capacitors 10YXG820MEFCT78X11.5-ND
820µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

820µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10YXG820MEFCT78X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10YXG820MEFCT78X11.5
Capacitors - Aluminum Electrolytic Capacitors 10YXG820MEFCT78X11.5
CAP ALUM 820UF 20% 10V RADIAL

CAP ALUM 820UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 10YXG820MEFCT78X11.5-ND 10YXG820MEFCT78X11.5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U150CF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers