Win Source Part Number: 1357889-10YXG470MEFC
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXG
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lifetime @ Temp.: 4000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 352 mA @ 120 Hz
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.512" (13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 130 mOhms
470µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Cap Aluminum Lytic 470uF 10V 20% (8 X 11.5mm) Radial 3.5mm 640mA 4000h 105°C Bulk Product overview: 10YXG470MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 10V, 640mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 10V, 640mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10YXG470MEFC8X11.
CAP ALUM 470UF 20% 10V RADIAL
CAP ALUM 470UF 20% 10V RADIAL
Aluminium Electrolytic Capacitor, YXG Series, 470 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1357889-10YXG470MEFC8X11.5 | 1189-1064-ND | 58-10YXG470MEFC8X11.5 | 10YXG470MEFC8X11.5 | 10YXG470MEFC8X11.5 | 08X4725 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 470uF 10V 640mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Yxg Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts |