Rubycon Corporation Aluminum Electrolytic Capacitors 10YXG420MEFC8X7.5

Description
420µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
420µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 10YXG420MEFC8X7.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
10YXG420MEFC8X7.5-ND
Aluminum Electrolytic Capacitors 10YXG420MEFC8X7.5-ND
420µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

420µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 420Uf, 10V, 20%, Radial; Capacitance Rubycon - 54T4243 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 420Uf, 10V, 20%, Radial; Capacitance Rubycon
54T4243
Aluminum Electrolytic Capacitor, 420Uf, 10V, 20%, Radial; Capacitance Rubycon 54T4243
ALUMINUM ELECTROLYTIC CAPACITOR, 420UF, 10V, 20%, RADIAL; Capacitance:420µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 420UF, 10V, 20%, RADIAL; Capacitance:420µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10YXG420MEFC8X7.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10YXG420MEFC8X7.5
Capacitors - Aluminum Electrolytic Capacitors 10YXG420MEFC8X7.5
CAP ALUM 420UF 20% 10V RADIAL

CAP ALUM 420UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 10YXG420MEFC8X7.5-ND 54T4243 10YXG420MEFC8X7.5
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 420Uf, 10V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730289 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details